☰
SC4525CSETRT-A0
SC4525CSETRT-A0
Obsolete
Description:  IC REG BUCK ADJ 3A 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 23600
SC4525CSETRT-A0 vs SC4560TSKTRT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
3V
-
Voltage - Input (Max)
28V
-
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
28V
-
Current - Output
3A
-
Frequency - Switching
200kHz ~ 2MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-