SC4525CSETRT
SC4525CSETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 25600
SC4525CSETRT vs SC4503TSKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.5V
Voltage - Input (Max)
28V
20V
Voltage - Output (Min/Fixed)
1V
2.5V
Voltage - Output (Max)
26.88V
27V
Current - Output
3A
1.4A (Switch)
Frequency - Switching
200kHz ~ 2MHz
1.3MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC, EDP
TSOT-23-5