SC4525DSETRT
SC4525DSETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 8400
SC4525DSETRT vs SC4525CSETRT-A0
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
18V
28V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
16.74V
28V
Current - Output
3A
3A
Frequency - Switching
350kHz
200kHz ~ 2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC, EDP
8-SOIC