SC4525DSETRT
SC4525DSETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 8400
SC4525DSETRT vs SC4626ASKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.9V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
16.74V
-
Current - Output
3A
1A
Frequency - Switching
350kHz
2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SC-74A, SOT-753
Supplier Device Package
8-SOIC, EDP
SOT-23-5