SC4530WLTRT
SC4530WLTRT
Obsolete
Description:  IC REG BUCK ADJ 300MA 8MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC4530WLTRT Datasheet
History Price: $1.42000
In Stock: 40400
SC4530WLTRT vs SC4524DSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
30V
18V
Voltage - Output (Min/Fixed)
1.232V
1V
Voltage - Output (Max)
28.8V
17.28V
Current - Output
300mA
2A
Frequency - Switching
-
200kHz ~ 2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-MLPD-W (3x2)
8-SOIC, EDP