☰
SC4561BTSKTRT
SC4561BTSKTRT
Obsolete
Description:  IC REGULATOR SWITCHING SOT23-5
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 47920
SC4561BTSKTRT vs SC4525FSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
3V
Voltage - Input (Max)
-
18V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
-
16.74V
Current - Output
-
3A
Frequency - Switching
-
350kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-SOIC, EDP