Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
2.25V ~ 5.5V
4.2V ~ 16V
Frequency - Switching
1MHz
50kHz ~ 1MHz
Duty Cycle (Max)
100%
90%
Synchronous Rectifier
Yes
No
Control Features
Current Limit, Enable, Phase Control
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP