SC4620MLTRT
SC4620MLTRT
Obsolete
Description:  IC REG BUCK ADJ 2.5A 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC4620MLTRT Datasheet
History Price: Obsolete
In Stock: 21600
SC4620MLTRT vs SC4624MLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
2.3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.5V
0.5V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
2.5A
4A
Frequency - Switching
200kHz ~ 2MHz
200kHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ (4x4)
20-MLPQ (4x4)