☰
SC4624SETRT
SC4624SETRT
Obsolete
Description:  IC REG DC/DC FET SYNC 16SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4624SETRT Datasheet
History Price: Obsolete
In Stock: 31420
SC4624SETRT vs SC4503TSKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
2.5V
Voltage - Input (Max)
5.5V
20V
Voltage - Output (Min/Fixed)
0.5V
2.5V
Voltage - Output (Max)
5.5V
27V
Current - Output
4A
1.4A (Switch)
Frequency - Switching
200kHz ~ 2MHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
16-SO
TSOT-23-5