☰
SC4624SETRT
SC4624SETRT
Obsolete
Description:  IC REG DC/DC FET SYNC 16SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4624SETRT Datasheet
History Price: Obsolete
In Stock: 31420
SC4624SETRT vs SC4521SETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
4.4V
Voltage - Input (Max)
5.5V
24V
Voltage - Output (Min/Fixed)
0.5V
0.8V
Voltage - Output (Max)
5.5V
20.4V
Current - Output
4A
3A
Frequency - Switching
200kHz ~ 2MHz
600kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SO
8-SOIC, EDP