SC4626ASKTRT
SC4626ASKTRT
Not For New Designs
Description:  IC REG BUCK 1V 1A SOT23-5
Manufacturer:  Semtech Corporation
History Price: $1.12000
In Stock: 37200
SC4626ASKTRT vs SC4503TSKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.5V
Voltage - Input (Max)
5.5V
20V
Voltage - Output (Min/Fixed)
1V
2.5V
Voltage - Output (Max)
-
27V
Current - Output
1A
1.4A (Switch)
Frequency - Switching
2.5MHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-5
TSOT-23-5