Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4626LSKTRT
SC4626LSKTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 1.8V 1A SOT23-5
Manufacturer:
Semtech Corporation
Datasheet:
SC4626LSKTRT Datasheet
History Price: Obsolete
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC4626LSKTRT vs SC4503TSKTRT
Part No
SC4626LSKTRT
SC4503TSKTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.5V
Voltage - Input (Max)
5.5V
20V
Voltage - Output (Min/Fixed)
1.8V
2.5V
Voltage - Output (Max)
-
27V
Current - Output
1A
1.4A (Switch)
Frequency - Switching
2.5MHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-5
TSOT-23-5