Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Full-Bridge, Half-Bridge, Push-Pull
-
Voltage - Supply (Vcc/Vdd)
4.33V ~ 18V
-
Frequency - Switching
50kHz ~ 1MHz
-
Synchronous Rectifier
No
-
Control Features
Current Limit, Frequency Control
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
20-MLPQ-UT (3x3)