Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Flyback, Forward Converter
Buck
Voltage - Supply (Vcc/Vdd)
16V ~ 19V
4.75V ~ 16V
Frequency - Switching
1MHz
100kHz ~ 1MHz
Synchronous Rectifier
No
Yes
Control Features
Frequency Control, Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-MSOP
20-TSSOP