SC4810CITSTRT
SC4810CITSTRT
Obsolete
Description:  IC REG CTRLR FWRD CONV 16TSSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 20800
SC4810CITSTRT vs SC4911IMSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Forward Converter
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
6V ~ 16V
Frequency - Switching
50kHz ~ 1MHz
200kHz
Duty Cycle (Max)
85%
65%
Synchronous Rectifier
No
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-TSSOP
8-MSOP