SC4810DIMLTRT
SC4810DIMLTRT
Obsolete
Description:  IC REG CTRLR FWRD CONV 16MLP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 37200
SC4810DIMLTRT vs SC4812STRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Forward Converter
Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 15V
12V ~ 90V
Frequency - Switching
50kHz ~ 1MHz
260kHz
Duty Cycle (Max)
85%
80%
Synchronous Rectifier
No
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-MLPQ (4x4)
8-SO