SC4812STRT
SC4812STRT
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4812STRT Datasheet
History Price: Obsolete
In Stock: 36400
SC4812STRT vs SC470IMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
12V ~ 90V
4.5V ~ 5.5V
Frequency - Switching
260kHz
-
Duty Cycle (Max)
80%
-
Synchronous Rectifier
No
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Soft Start
Current Limit, Enable, On Time Control, Power Good
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-VQFN Exposed Pad
Supplier Device Package
8-SO
16-MLPQ (4x4)