SC4911IMSTRT
SC4911IMSTRT
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 8MSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 19200
SC4911IMSTRT vs SC412AMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, SEPIC
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
6V ~ 16V
3V ~ 25V
Frequency - Switching
200kHz
325kHz
Duty Cycle (Max)
65%
85%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Current Limit, Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
16-MLPQ (3x3)