Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, SEPIC
Buck
Voltage - Supply (Vcc/Vdd)
6V ~ 16V
4.5V ~ 28V
Frequency - Switching
200kHz
100kHz ~ 1.2MHz
Synchronous Rectifier
No
Yes
Control Features
Current Limit, Frequency Control
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
12-VFDFN Exposed Pad
Supplier Device Package
8-MSOP
12-MLPD (4x3)