☰
SC49EEULTRT
SC49EEULTRT
Obsolete
Description:  IC REGULATOR SMD
Manufacturer:  Semtech Corporation
Datasheet:   SC49EEULTRT Datasheet
History Price: Obsolete
In Stock: 24080
SC49EEULTRT vs SC4503TSKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Step-Up
Output Configuration
-
Positive
Topology
-
Boost
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.5V
Voltage - Input (Max)
-
20V
Voltage - Output (Min/Fixed)
-
2.5V
Voltage - Output (Max)
-
27V
Current - Output
-
1.4A (Switch)
Frequency - Switching
-
1.3MHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
-
TSOT-23-5