Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC600AIMLTRT
SC600AIMLTRT
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 60MA 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC600AIMLTRT Datasheet
History Price: $1.56940
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC600AIMLTRT vs SC652ULTRT
Part No
SC600AIMLTRT
SC652ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
mAhXLife
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
5
Voltage - Supply (Min)
2.5V
2.9V
Voltage - Supply (Max)
6.5V
5.5V
Voltage - Output
5V
2.5V ~ 5.25V
Current - Output / Channel
60mA
25mA
Frequency
650kHz
250kHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
14-UFQFN
Supplier Device Package
10-MLPD (3x3)
14-MLPQ-UT (2x2)