SC600CIMSTRT
SC600CIMSTRT
Obsolete
Description:  IC LED DRIVER RGLTR 60MA 10MSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 42400
SC600CIMSTRT vs SC667ULTRT
Series
mAhXLife
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
7 + 4LDOs
Voltage - Supply (Min)
2.5V
2.9V
Voltage - Supply (Max)
6.5V
5.5V
Voltage - Output
5V
-
Current - Output / Channel
60mA
25mA
Frequency
650kHz
400kHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
20-MLPQ-UT (3x3)