SC606AIMLTRT
SC606AIMLTRT
Obsolete
Description:  IC LED DRIVER RGLTR 32MA 16MLP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 8000
SC606AIMLTRT vs SC643ULTRT
Series
mAhXLife
SemPulse
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
5
Voltage - Supply (Min)
2.85V
2.9V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
2.5V ~ 5.25V
Current - Output / Channel
32mA
25mA
Frequency
1.33MHz
-
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
16-MLP (4x4)
20-MLPQ-UT (3x3)