SC618ULTRT
SC618ULTRT
Obsolete
Description:  IC LED DRIVER RGLTR 500MA 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC618ULTRT Datasheet
History Price: Obsolete
In Stock: 40800
SC618ULTRT vs SC643ULTRT
Series
-
SemPulse
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
5
Voltage - Supply (Min)
3V
2.9V
Voltage - Supply (Max)
5.25V
5.5V
Voltage - Output
-
2.5V ~ 5.25V
Current - Output / Channel
500mA (Flash)
25mA
Frequency
250kHz
-
Dimming
-
-
Applications
Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
10-MLPD-UT (3x3)
20-MLPQ-UT (3x3)