Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC618ULTRT
SC618ULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 500MA 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC618ULTRT Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC618ULTRT vs SC667ULTRT
Part No
SC618ULTRT
SC667ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
7 + 4LDOs
Voltage - Supply (Min)
3V
2.9V
Voltage - Supply (Max)
5.25V
5.5V
Voltage - Output
-
-
Current - Output / Channel
500mA (Flash)
25mA
Frequency
250kHz
400kHz
Dimming
-
PWM
Applications
Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
10-MLPD-UT (3x3)
20-MLPQ-UT (3x3)