Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC621ULTRT
SC621ULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR / 20MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC621ULTRT Datasheet
History Price: Obsolete
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC621ULTRT vs SC620ULTRT
Part No
SC621ULTRT
SC620ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
mAhXLife
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
5
8
Voltage - Supply (Min)
3V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.5V ~ 5.25V
-
Current - Output / Channel
25mA, 400mA (Flash)
25mA
Frequency
-
400kHz
Dimming
-
-
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
16-UFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
16-MLPQ-UT (3x3)