SC623ULTRT
SC623ULTRT
Obsolete
Description:  IC LED DRVR RGLTR / 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC623ULTRT Datasheet
History Price: Obsolete
In Stock: 5600
SC623ULTRT vs SC618ULTRT
Series
mAhXLife
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
1
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.25V
Voltage - Output
2.5V ~ 5.25V
-
Current - Output / Channel
25mA, 400mA (Flash)
500mA (Flash)
Frequency
-
250kHz
Dimming
-
-
Applications
Backlight, Camera Flash
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
10-UFDFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
10-MLPD-UT (3x3)