SC627ULTRT
SC627ULTRT
Obsolete
Description:  IC LED DRVR RGLTR /700MA 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC627ULTRT Datasheet
History Price: Obsolete
In Stock: 21200
SC627ULTRT vs SC600AIMLTRT
Series
mAhXLife
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
1
Voltage - Supply (Min)
3V
2.5V
Voltage - Supply (Max)
5.5V
6.5V
Voltage - Output
2.5V ~ 5.25V
5V
Current - Output / Channel
25mA, 700mA (Flash)
60mA
Frequency
-
650kHz
Dimming
-
-
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
10-MLPD (3x3)