SC652ULTRT
SC652ULTRT
Obsolete
Description:  IC LED DRV RGLTR PWM 25MA 14MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC652ULTRT Datasheet
History Price: Obsolete
In Stock: 36800
SC652ULTRT vs SC628AULTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
1
Voltage - Supply (Min)
2.9V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.5V ~ 5.25V
2.5V ~ 5.25V
Current - Output / Channel
25mA
1A (Flash)
Frequency
250kHz
250kHz
Dimming
PWM
I2C
Applications
Backlight
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
20-VFQFN Exposed Pad
Supplier Device Package
14-MLPQ-UT (2x2)
20-MLPQ-UT (3x3)