SC656ULTRT
SC656ULTRT
Obsolete
Description:  IC LED DRV RGLTR PWM 25MA 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC656ULTRT Datasheet
History Price: Obsolete
In Stock: 36000
SC656ULTRT vs SC613IMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
7
1
Voltage - Supply (Min)
2.9V
2.5V
Voltage - Supply (Max)
5.5V
6.5V
Voltage - Output
2.5V ~ 5.25V
4.275V ~ 4.725V
Current - Output / Channel
25mA
140mA
Frequency
250kHz
650kHz
Dimming
PWM
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
10-MLP (3x3)