Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC657ULTRT
SC657ULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 25MA 14MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC657ULTRT Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC657ULTRT vs SC600BIMLTRT
Part No
SC657ULTRT
SC600BIMLTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
SemPulse
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
1
Voltage - Supply (Min)
2.9V
2.5V
Voltage - Supply (Max)
5.5V
6.5V
Voltage - Output
2.5V ~ 5.25V
5V
Current - Output / Channel
25mA
120mA
Frequency
250kHz
650kHz
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
10-VFDFN Exposed Pad
Supplier Device Package
14-MLPQ-UT (2x2)
10-MLPD (3x3)