SC658ULTRT
SC658ULTRT
Obsolete
Description:  IC LED DRIVER RGLTR 25MA 14MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC658ULTRT Datasheet
History Price: Obsolete
In Stock: 18800
SC658ULTRT vs SC606AIMLTRT
Series
SemPulse
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
6
Voltage - Supply (Min)
2.9V
2.85V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.5V ~ 5.25V
-
Current - Output / Channel
25mA
32mA
Frequency
250kHz
1.33MHz
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
16-VQFN Exposed Pad
Supplier Device Package
14-MLPQ-UT (2x2)
16-MLP (4x4)