Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC667ULTRT
SC667ULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 25MA 20MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC667ULTRT Datasheet
History Price: Obsolete
In Stock: 22880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC667ULTRT vs SC618ULTRT
Part No
SC667ULTRT
SC618ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
7 + 4LDOs
1
Voltage - Supply (Min)
2.9V
3V
Voltage - Supply (Max)
5.5V
5.25V
Voltage - Output
-
-
Current - Output / Channel
25mA
500mA (Flash)
Frequency
400kHz
250kHz
Dimming
PWM
-
Applications
Backlight
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
10-UFDFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
10-MLPD-UT (3x3)