SC667ULTRT
SC667ULTRT
Obsolete
Description:  IC LED DRVR LIN PWM 25MA 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC667ULTRT Datasheet
History Price: Obsolete
In Stock: 35200
SC667ULTRT vs SC653ULTRT
Series
-
SemPulse
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
7 + 4LDOs
4
Voltage - Supply (Min)
2.9V
2.9V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
2.5V ~ 5.25V
Current - Output / Channel
25mA
25mA
Frequency
400kHz
250kHz
Dimming
PWM
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
18-UFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
18-MLPQ-UT (2.3x2.3)