Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Semtech Corporation SC701CSTRT
SC701CSTRT
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR N-CH 1:1 6CSP TAPE&REEL
Manufacturer:
Semtech Corporation
Datasheet:
SC701CSTRT Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC701CSTRT vs SC729CSTRT
Part No
SC701CSTRT
SC729CSTRT
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
0V ~ 5.5V
1.1V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
1.7V ~ 5.5V
Not Required
Current - Output (Max)
4A
2A
Rds On (Typ)
8mOhm
24mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Over Voltage
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-CSP (0.9x1.4)
4-CSP (0.76x0.76)
Package / Case
6-WFBGA, CSPBGA
4-WFBGA, CSPBGA