Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ onsemi SCANPSC110FSCX
SCANPSC110FSCX
Obsolete
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 28SOIC
Manufacturer:
onsemi
Datasheet:
SCANPSC110FSCX Datasheet
History Price: Obsolete
In Stock: 19680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SCANPSC110FSCX vs SCANSTA111MT
Part No
SCANPSC110FSCX
SCANSTA111MT
Category
Interface - Specialized
Interface - Specialized
Manufacturer
onsemi
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
-
Testing Equipment
Interface
IEEE 1149.1
IEEE 1149.1
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
28-SOIC
48-TSSOP
Mounting Type
Surface Mount
Surface Mount