Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ National Semiconductor SCANSTA111MT
SCANSTA111MT
Active
Interface - Specialized
Description:
MICROPROCESSOR CIRCUIT, CMOS, PD
Manufacturer:
National Semiconductor
Datasheet:
SCANSTA111MT Datasheet
History Price: $9.62000
In Stock: 14640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SCANSTA111MT vs SCANPSC110FSCX
Part No
SCANSTA111MT
SCANPSC110FSCX
Category
Interface - Specialized
Interface - Specialized
Manufacturer
National Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Testing Equipment
-
Interface
IEEE 1149.1
IEEE 1149.1
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Package / Case
48-TFSOP (0.240", 6.10mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-TSSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount