☰
SE555DR
SE555DR
Active
Description:  IC OSC SGL TIMER 100KHZ 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SE555DR Datasheet
History Price: $0.44000
In Stock: 39400
SE555DR vs SE555JGB
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
100kHz
1mHz ~ 100kHz
Voltage - Supply
4.5V ~ 18V
4.5V ~ 18V
Current - Supply
10 mA
12 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP
Mounting Type
Surface Mount
Through Hole