Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments SE555JGB
SE555JGB
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
PRECISION TIMER 8-CDIP -55 TO 12
Manufacturer:
Texas Instruments
Datasheet:
SE555JGB Datasheet
History Price: Active
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SE555JGB vs SE555DG4
Part No
SE555JGB
SE555DG4
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
1mHz ~ 100kHz
100kHz
Voltage - Supply
4.5V ~ 18V
4.5V ~ 18V
Current - Supply
12 mA
10 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount