☰
SE555JGB
SE555JGB
Active
Description:  PRECISION TIMER 8-CDIP -55 TO 12
Manufacturer:  Texas Instruments
Datasheet:   SE555JGB Datasheet
History Price: Active
In Stock: 41200
SE555JGB vs SE555DT
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
1mHz ~ 100kHz
500kHz
Voltage - Supply
4.5V ~ 18V
4.5V ~ 18V
Current - Supply
12 mA
10 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount