Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments SE555P
SE555P
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC SINGLE TIMER 100KHZ 8-DIP
Manufacturer:
Texas Instruments
Datasheet:
SE555P Datasheet
History Price: $0.47000
In Stock: 48820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SE555P vs SE555JGB
Part No
SE555P
SE555JGB
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
100kHz
1mHz ~ 100kHz
Voltage - Supply
4.5V ~ 18V
4.5V ~ 18V
Current - Supply
10 mA
12 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CDIP
Mounting Type
Through Hole
Through Hole