Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ Skyworks Solutions SI2415-C-FS
SI2415-C-FS
Not For New Designs
Interface - Modems - ICs and Modules
Description:
IC ISOMODEM SYST-SIDE DAA 16SOIC
Manufacturer:
Skyworks Solutions
Datasheet:
SI2415-C-FS Datasheet
History Price: $10.12625
In Stock: 29660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SI2415-C-FS vs SI2457-D-GT
Part No
SI2415-C-FS
SI2457-D-GT
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
ISOmodem
ISOmodem
Packaging
Tube
Tube
Status
Not For New Designs
Active
Data Format
V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates
2.4k
56k
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
24-TSSOP