Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ Skyworks Solutions SI2435-D-FTR
SI2435-D-FTR
Obsolete
Interface - Modems - ICs and Modules
Description:
IC MODEM ISO 33.6KBPS 24TSSOP
Manufacturer:
Skyworks Solutions
Datasheet:
SI2435-D-FTR Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SI2435-D-FTR vs SI2457-D-FS
Part No
SI2435-D-FTR
SI2457-D-FS
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
ISOmodem
ISOmodem
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Data Format
V.34
V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates
-
56k
Voltage - Supply
3.3V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
16-SOIC