SI4123-BM
SI4123-BM
Obsolete
Description:  IC FREQ SYNTH 28QFN
Manufacturer:  Silicon Labs
Datasheet:   SI4123-BM Datasheet
History Price: Obsolete
In Stock: 19600
SI4123-BM vs SI4133-D-GM
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes
Yes
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
1.8GHz
1.8GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
28-QFN (5x5)