Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Silicon Labs SI4123-BT
SI4123-BT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 24TSSOP
Manufacturer:
Silicon Labs
Datasheet:
SI4123-BT Datasheet
History Price: Obsolete
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SI4123-BT vs SI4136-BT
Part No
SI4123-BT
SI4136-BT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Silicon Labs
Skyworks Solutions
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes
Yes
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
1.8GHz
2.5GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
24-TSSOP