☰
SI9979DS-E3
SI9979DS-E3
Obsolete
Description:  IC MTR DRIVER 14.5V-17.5V 48SQFP
Manufacturer:  Vishay
Datasheet:   SI9979DS-E3 Datasheet
History Price: Obsolete
In Stock: 49840
SI9979DS-E3 vs SI9986CY-E3
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC, Voice Coil Motor
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
1A
Voltage - Supply
14.5V ~ 17.5V
3.8V ~ 13.2V
Voltage - Load
-
3.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-SQFP (7x7)
8-SOIC