☰
SIM6822MV
SIM6822MV
Active
Description:  IPM - HIGH VOLTAGE 3 PHASE MOTOR
Manufacturer:  Sanken Electric
Datasheet:   SIM6822MV Datasheet
History Price: $8.20570
In Stock: 3520
SIM6822MV vs SIM6822M
Series
SIM6800MV
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
Logic
Technology
NMOS
IGBT
Step Resolution
-
-
Applications
Fan Motor Driver
Home Appliance
Current - Output
5A
5A
Voltage - Supply
13.5V ~ 16.5V
13.5V ~ 16.5V
Voltage - Load
400V
600V (Max)
Operating Temperature
-30 ℃ ~ 100 ℃
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
40-PowerDIP Module
40-DIP (0.657", 16.70mm), 29 Leads
Supplier Device Package
40-DIP Module
40-DIP LF2971