Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Sanken Electric SIM6822MV
SIM6822MV
Active
PMIC - Motor Drivers, Controllers
Description:
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Manufacturer:
Sanken Electric
Datasheet:
SIM6822MV Datasheet
History Price: $8.20570
In Stock: 3520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SIM6822MV vs SIM6892M
Part No
SIM6822MV
SIM6892M
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Sanken Electric
Series
SIM6800MV
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
Parallel
Technology
NMOS
IGBT
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
5A
5A
Voltage - Supply
13.5V ~ 16.5V
13.5V ~ 16.5V
Voltage - Load
400V
400V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-PowerDIP Module
40-DIP (0.657", 16.70mm), 29 Leads
Supplier Device Package
40-DIP Module
40-DIP LF2971