SLA7026M
SLA7026M
Active
Description:  IC MTR DRV UNIPOLAR 10-44V 18ZIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7026M Datasheet
History Price: Active
In Stock: 30000
SLA7026M vs SLA7077MPR
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Motor Type - Stepper
Unipolar
Unipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Low Side (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
3A
2A
Voltage - Supply
10V ~ 44V
3V ~ 5.5V
Voltage - Load
10V ~ 44V
10V ~ 44V
Operating Temperature
-
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
18-SSIP Formed Leads
23-ESIP Formed Leads
Supplier Device Package
18-ZIP
23-ZIP (SLA)