Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Sanken Electric SLA7042ML
SLA7042ML
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
Manufacturer:
Sanken Electric
Datasheet:
SLA7042ML Datasheet
History Price: Obsolete
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SLA7042ML vs SLA6870MZ
Part No
SLA7042ML
SLA6870MZ
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Sanken Electric
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Unipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Serial
Logic
Technology
NMOS
Power MOSFET
Step Resolution
1, 1/2
-
Applications
General Purpose
Home Appliance
Current - Output
1.5A
3A
Voltage - Supply
4.5V ~ 5.5V
13.5V ~ 16.5V
Voltage - Load
4.5V ~ 5.5V
500V (Max)
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
18-SSIP Formed Leads
24-SSIP Formed Leads
Supplier Device Package
18-SIP
24-ZIP LF2171